Texas Instruments Buck 15V 75mA Step-Down DC-DC Converter IC TPS62122DRVR

Description
15V 75mA 96% Eff. Step-Down DC/DC Converter, 6-WSON Product overview: TPS62122DRVR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 15V, 75mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 15V, 75mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62122DRVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15V 75mA 96% Eff. Step-Down DC/DC Converter, 6-WSON Product overview: TPS62122DRVR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 15V, 75mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 15V, 75mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62122DRVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 15V 75mA Step-Down DC-DC Converter IC
739-TPS62122DRVR
Buck 15V 75mA Step-Down DC-DC Converter IC 739-TPS62122DRVR
15V 75mA 96% Eff. Step-Down DC/DC Converter, 6-WSON Product overview: TPS62122DRVR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 15V, 75mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 15V, 75mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62122DRVR can be used for catalog matching and distributor lookup.

15V 75mA 96% Eff. Step-Down DC/DC Converter, 6-WSON Product overview: TPS62122DRVR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 15V, 75mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 15V, 75mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62122DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS62122DRVR
Product Name Buck 15V 75mA Step-Down DC-DC Converter IC
Output Voltage 5.5 volts
Input Voltage 15 volts
IOUT 0.0750 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228018P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
Buck 3.3V 600MA Step-Down DC-DC Converter IC - 739-LMR36506R3RPER - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 65 volts
View Details
2 suppliers