Texas Instruments Standard Linear and Logic Buck, Adj, Sot23-8; Topology Texas Instruments TPS62120DCNT

Description
BUCK, ADJ, SOT23-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:8Pins; Output Current:75mA; Output Voltage Min:1.2V; RoHS Compliant: Yes
Description
BUCK, ADJ, SOT23-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:8Pins; Output Current:75mA; Output Voltage Min:1.2V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Buck, Adj, Sot23-8; Topology Texas Instruments - 29AH8166 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Adj, Sot23-8; Topology Texas Instruments
29AH8166
Buck, Adj, Sot23-8; Topology Texas Instruments 29AH8166
BUCK, ADJ, SOT23-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:8Pins; Output Current:75mA; Output Voltage Min:1.2V; RoHS Compliant: Yes

BUCK, ADJ, SOT23-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:8Pins; Output Current:75mA; Output Voltage Min:1.2V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8166
Product Name Buck, Adj, Sot23-8; Topology Texas Instruments
Input Voltage 2 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details