Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62120DCNR

Description
Switching Voltage Regulators 15V75mA96% Eff Step-Down Converter
Datasheet
Description
Switching Voltage Regulators 15V75mA96% Eff Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62120DCNR
Switching Voltage Regulators TPS62120DCNR
Switching Voltage Regulators 15V75mA96% Eff Step-Down Converter

Switching Voltage Regulators 15V75mA96% Eff Step-Down Converter

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 800Khz, Sot-23-8; Topology Texas Instruments - 28AH5975 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 800Khz, Sot-23-8; Topology Texas Instruments
28AH5975
Dc/dc Conv, Sync Buck, 800Khz, Sot-23-8; Topology Texas Instruments 28AH5975
DC/DC CONV, SYNC BUCK, 800KHZ, SOT-23-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:8Pins; Output Current:75mA; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 800KHZ, SOT-23-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:8Pins; Output Current:75mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62120DCNR 28AH5975
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 800Khz, Sot-23-8; Topology Texas Instruments
Input Voltage 2 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details