Texas Instruments Standard Linear and Logic Ic, Step-Dwn Conv 5V 1.5A 16-Vqfn; Topology Texas Instruments TPS62112RSAT

Description
IC, STEP-DWN CONV 5V 1.5A 16-VQFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1.5A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes
Datasheet
Description
IC, STEP-DWN CONV 5V 1.5A 16-VQFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1.5A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Step-Dwn Conv 5V 1.5A 16-Vqfn; Topology Texas Instruments - 28AH5974 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Dwn Conv 5V 1.5A 16-Vqfn; Topology Texas Instruments
28AH5974
Ic, Step-Dwn Conv 5V 1.5A 16-Vqfn; Topology Texas Instruments 28AH5974
IC, STEP-DWN CONV 5V 1.5A 16-VQFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1.5A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

IC, STEP-DWN CONV 5V 1.5A 16-VQFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1.5A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62112RSAT
Switching Voltage Regulators TPS62112RSAT
Switching Voltage Regulators 1.5A 17V Sync Step-Down Converter

Switching Voltage Regulators 1.5A 17V Sync Step-Down Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH5974 TPS62112RSAT
Product Name Ic, Step-Dwn Conv 5V 1.5A 16-Vqfn; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3.1 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details