Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 1Mhz, Qfn-16; Topology Texas Instruments TPS62111RSAR

Description
DC/DC CONV, SYNC BUCK, 1MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1.5A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1.5A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1Mhz, Qfn-16; Topology Texas Instruments - 28AH5972 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, Qfn-16; Topology Texas Instruments
28AH5972
Dc/dc Conv, Sync Buck, 1Mhz, Qfn-16; Topology Texas Instruments 28AH5972
DC/DC CONV, SYNC BUCK, 1MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1.5A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1.5A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62111RSAR
Switching Voltage Regulators TPS62111RSAR
Switching Voltage Regulators 3.3-V 1.5-A Vin Step-Down Con

Switching Voltage Regulators 3.3-V 1.5-A Vin Step-Down Con

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH5972 TPS62111RSAR
Product Name Dc/dc Conv, Sync Buck, 1Mhz, Qfn-16; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3.1 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details