Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62110RSAR

Description
Switching Voltage Regulators Adj 1.5-A 17-V Vin Step-Down Converter
Datasheet
Description
Switching Voltage Regulators Adj 1.5-A 17-V Vin Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62110RSAR
Switching Voltage Regulators TPS62110RSAR
Switching Voltage Regulators Adj 1.5-A 17-V Vin Step-Down Converter

Switching Voltage Regulators Adj 1.5-A 17-V Vin Step-Down Converter

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 1Mhz, Vqfn-16; Topology Texas Instruments - 28AH5969 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, Vqfn-16; Topology Texas Instruments
28AH5969
Dc/dc Conv, Sync Buck, 1Mhz, Vqfn-16; Topology Texas Instruments 28AH5969
DC/DC CONV, SYNC BUCK, 1MHZ, VQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:16Pins; Output Current:1.5A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, VQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:16Pins; Output Current:1.5A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62110RSAR 28AH5969
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 1Mhz, Vqfn-16; Topology Texas Instruments
Input Voltage 3.1 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details