Texas Instruments Standard Linear and Logic Dc-Dc Conv, Buck, 1Mhz, Qfn-16; Topology Texas Instruments TPS62110MRSAREP

Description
DC-DC CONV, BUCK, 1MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes
Description
DC-DC CONV, BUCK, 1MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, 1Mhz, Qfn-16; Topology Texas Instruments - 28AH5968 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 1Mhz, Qfn-16; Topology Texas Instruments
28AH5968
Dc-Dc Conv, Buck, 1Mhz, Qfn-16; Topology Texas Instruments 28AH5968
DC-DC CONV, BUCK, 1MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

DC-DC CONV, BUCK, 1MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Synchronous Step-Down Converter, Qfn-16; Topology Texas Instruments - 66M7866 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Step-Down Converter, Qfn-16; Topology Texas Instruments
66M7866
Synchronous Step-Down Converter, Qfn-16; Topology Texas Instruments 66M7866
SYNCHRONOUS STEP-DOWN CONVERTER, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1.5A RoHS Compliant: Yes

SYNCHRONOUS STEP-DOWN CONVERTER, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1.5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5968
Product Name Dc-Dc Conv, Buck, 1Mhz, Qfn-16; Topology Texas Instruments
Input Voltage 3.1 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details