Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 2.5Mhz, Vqfn-11; Topology Texas Instruments TPS6209718RWKT

Description
DC/DC CONV, BUCK, 2.5MHZ, VQFN-11; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:VQFN; No. of Pins:11Pins; Output Current:2A; Output Voltage Nom.:1.8V; Switching Frequency:2.5MHz; RoHS Compliant: Yes
Description
DC/DC CONV, BUCK, 2.5MHZ, VQFN-11; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:VQFN; No. of Pins:11Pins; Output Current:2A; Output Voltage Nom.:1.8V; Switching Frequency:2.5MHz; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 2.5Mhz, Vqfn-11; Topology Texas Instruments - 27AJ0641 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2.5Mhz, Vqfn-11; Topology Texas Instruments
27AJ0641
Dc/dc Conv, Buck, 2.5Mhz, Vqfn-11; Topology Texas Instruments 27AJ0641
DC/DC CONV, BUCK, 2.5MHZ, VQFN-11; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:VQFN; No. of Pins:11Pins; Output Current:2A; Output Voltage Nom.:1.8V; Switching Frequency:2.5MHz; RoHS Compliant: Yes

DC/DC CONV, BUCK, 2.5MHZ, VQFN-11; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:VQFN; No. of Pins:11Pins; Output Current:2A; Output Voltage Nom.:1.8V; Switching Frequency:2.5MHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0641
Product Name Dc/dc Conv, Buck, 2.5Mhz, Vqfn-11; Topology Texas Instruments
Frequency 2.5MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details