Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 4Mhz, Wcsp-6; Topology Texas Instruments TPS62088YFPT

Description
DC/DC CONV, SYNC BUCK, 4MHZ, WCSP-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WCSP; No. of Pins:6Pins; Output Current:3A; Output VoltageRoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 4MHZ, WCSP-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WCSP; No. of Pins:6Pins; Output Current:3A; Output VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 4Mhz, Wcsp-6; Topology Texas Instruments - 27AJ0639 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 4Mhz, Wcsp-6; Topology Texas Instruments
27AJ0639
Dc/dc Conv, Sync Buck, 4Mhz, Wcsp-6; Topology Texas Instruments 27AJ0639
DC/DC CONV, SYNC BUCK, 4MHZ, WCSP-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WCSP; No. of Pins:6Pins; Output Current:3A; Output VoltageRoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 4MHZ, WCSP-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WCSP; No. of Pins:6Pins; Output Current:3A; Output VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0639
Product Name Dc/dc Conv, Sync Buck, 4Mhz, Wcsp-6; Topology Texas Instruments
Input Voltage 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details