Texas Instruments Standard Linear and Logic Ic, Dc-Dc Convertor, 2.4Mhz, Vqfn-7; Topology Texas Instruments TPS62085RLTT

Description
IC, DC-DC CONVERTOR, 2.4MHZ, VQFN-7; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:7Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Description
IC, DC-DC CONVERTOR, 2.4MHZ, VQFN-7; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:7Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Convertor, 2.4Mhz, Vqfn-7; Topology Texas Instruments - 28AH5967 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Convertor, 2.4Mhz, Vqfn-7; Topology Texas Instruments
28AH5967
Ic, Dc-Dc Convertor, 2.4Mhz, Vqfn-7; Topology Texas Instruments 28AH5967
IC, DC-DC CONVERTOR, 2.4MHZ, VQFN-7; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:7Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

IC, DC-DC CONVERTOR, 2.4MHZ, VQFN-7; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:7Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5967
Product Name Ic, Dc-Dc Convertor, 2.4Mhz, Vqfn-7; Topology Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details