Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62080DSGT

Description
Switching Voltage Regulators 1.2A HIGH EFF STEP DOWN CONVERTER
Datasheet
Description
Switching Voltage Regulators 1.2A HIGH EFF STEP DOWN CONVERTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62080DSGT
Switching Voltage Regulators TPS62080DSGT
Switching Voltage Regulators 1.2A HIGH EFF STEP DOWN CONVERTER

Switching Voltage Regulators 1.2A HIGH EFF STEP DOWN CONVERTER

Buy Now Datasheet
Buck, Sync, Adj, 1.2A, 8Wson; Topology Texas Instruments - 28AH5965 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Sync, Adj, 1.2A, 8Wson; Topology Texas Instruments
28AH5965
Buck, Sync, Adj, 1.2A, 8Wson; Topology Texas Instruments 28AH5965
BUCK, SYNC, ADJ, 1.2A, 8WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1.2A; Output Voltage RoHS Compliant: Yes

BUCK, SYNC, ADJ, 1.2A, 8WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1.2A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62080DSGT 28AH5965
Product Name Switching Voltage Regulators Buck, Sync, Adj, 1.2A, 8Wson; Topology Texas Instruments
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details