Texas Instruments Standard Linear and Logic Buck, Synch, 2.3V-6Vin, 1.2A, Adj, 8Wson; Topology Texas Instruments TPS62080ADSGT

Description
BUCK, SYNCH, 2.3V-6VIN, 1.2A, ADJ, 8WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1.2A; Output RoHS Compliant: Yes
Datasheet
Description
BUCK, SYNCH, 2.3V-6VIN, 1.2A, ADJ, 8WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1.2A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck, Synch, 2.3V-6Vin, 1.2A, Adj, 8Wson; Topology Texas Instruments - 32AH7033 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Synch, 2.3V-6Vin, 1.2A, Adj, 8Wson; Topology Texas Instruments
32AH7033
Buck, Synch, 2.3V-6Vin, 1.2A, Adj, 8Wson; Topology Texas Instruments 32AH7033
BUCK, SYNCH, 2.3V-6VIN, 1.2A, ADJ, 8WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1.2A; Output RoHS Compliant: Yes

BUCK, SYNCH, 2.3V-6VIN, 1.2A, ADJ, 8WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1.2A; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62080ADSGT
Switching Voltage Regulators TPS62080ADSGT
Switching Voltage Regulators 1.2A High Eff Step Down Converter

Switching Voltage Regulators 1.2A High Eff Step Down Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 32AH7033 TPS62080ADSGT
Product Name Buck, Synch, 2.3V-6Vin, 1.2A, Adj, 8Wson; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details