Texas Instruments Buck 1.2A 6V 4V Step-Down DC-DC Converter IC TPS62080ADSGR

Description
1.2A DC/DC Step Down Converter, 6V In, 4V Out, 2x2mm SON Product overview: TPS62080ADSGR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2A, 6V, 4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2A, 6V, 4V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62080ADSGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2A DC/DC Step Down Converter, 6V In, 4V Out, 2x2mm SON Product overview: TPS62080ADSGR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2A, 6V, 4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2A, 6V, 4V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62080ADSGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1.2A 6V 4V Step-Down DC-DC Converter IC
739-TPS62080ADSGR
Buck 1.2A 6V 4V Step-Down DC-DC Converter IC 739-TPS62080ADSGR
1.2A DC/DC Step Down Converter, 6V In, 4V Out, 2x2mm SON Product overview: TPS62080ADSGR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2A, 6V, 4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2A, 6V, 4V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62080ADSGR can be used for catalog matching and distributor lookup.

1.2A DC/DC Step Down Converter, 6V In, 4V Out, 2x2mm SON Product overview: TPS62080ADSGR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2A, 6V, 4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2A, 6V, 4V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62080ADSGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS62080ADSGR
Product Name Buck 1.2A 6V 4V Step-Down DC-DC Converter IC
Output Voltage 4 volts
Input Voltage 6 volts
IOUT 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226954P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 968246-PT4212A - Win Source Electronics
Specs
Package Type DIP; Other; Tray
Output Voltage 38 to 75 volts
Output Power 5 watts
View Details