Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62067DSGT

Description
Switching Voltage Regulators 3MHz 2A Step-Down Converter
Datasheet
Description
Switching Voltage Regulators 3MHz 2A Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62067DSGT
Switching Voltage Regulators TPS62067DSGT
Switching Voltage Regulators 3MHz 2A Step-Down Converter

Switching Voltage Regulators 3MHz 2A Step-Down Converter

Buy Now Datasheet
Ic, Buck, Synchr, Adj, 8Wson; Topology Texas Instruments - 28AH5964 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck, Synchr, Adj, 8Wson; Topology Texas Instruments
28AH5964
Ic, Buck, Synchr, Adj, 8Wson; Topology Texas Instruments 28AH5964
IC, BUCK, SYNCHR, ADJ, 8WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

IC, BUCK, SYNCHR, ADJ, 8WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62067DSGT 28AH5964
Product Name Switching Voltage Regulators Ic, Buck, Synchr, Adj, 8Wson; Topology Texas Instruments
Input Voltage 2.9 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details