Texas Instruments Standard Linear and Logic Ic, Buck, Synchr, Adj, 8Wson; Topology Texas Instruments TPS62065DSGT

Description
IC, BUCK, SYNCHR, ADJ, 8WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes
Description
IC, BUCK, SYNCHR, ADJ, 8WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Buck, Synchr, Adj, 8Wson; Topology Texas Instruments - 28AH5963 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck, Synchr, Adj, 8Wson; Topology Texas Instruments
28AH5963
Ic, Buck, Synchr, Adj, 8Wson; Topology Texas Instruments 28AH5963
IC, BUCK, SYNCHR, ADJ, 8WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

IC, BUCK, SYNCHR, ADJ, 8WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5963
Product Name Ic, Buck, Synchr, Adj, 8Wson; Topology Texas Instruments
Input Voltage 2.9 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details