Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62065DSGR

Description
Switching Voltage Regulators 3MHz 2A Step-Down Converter
Datasheet
Description
Switching Voltage Regulators 3MHz 2A Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62065DSGR
Switching Voltage Regulators TPS62065DSGR
Switching Voltage Regulators 3MHz 2A Step-Down Converter

Switching Voltage Regulators 3MHz 2A Step-Down Converter

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 3Mhz, 125Deg C; Topology Texas Instruments - 32AH7032 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 3Mhz, 125Deg C; Topology Texas Instruments
32AH7032
Dc/dc Conv, Sync Buck, 3Mhz, 125Deg C; Topology Texas Instruments 32AH7032
DC/DC CONV, SYNC BUCK, 3MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:2A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 3MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:2A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62065DSGR 32AH7032
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 3Mhz, 125Deg C; Topology Texas Instruments
Input Voltage 2.9 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details