EVAL MODULE FOR TPS62065-67 DC/DC Step Down 2 Non-Isolated - 0.8 ~ 6 V 2A 3 ~ 6 V Buck 3MHz Fully Populated Board TPS62065 TPS62067
Manufacturer: Texas Instruments
Win Source Part Number: 792543-TPS62065-67EV
Regulator Topology: Buck
Voltage - Output: 0.8 V ~ 6 V
Voltage - Input: 3 V ~ 6 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 3MHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: TPS62065, TPS62067
Family Name: TPS62065
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
TPS62065, TPS62067 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Power Management IC Development Tools Eval Mod for 3MHz,2A Step-Down Converter
EVAL MODULE FOR TPS62065-67-347
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS62065-67EVM-347 | 792543-TPS62065-67EVM-347 | 296-31246-ND | TPS62065-67EVM-347 | TPS62065-67EVM-347 |
| Product Name | EVAL MODULE FOR TPS62065-67 DC/DC Step Down 2 Non-Isolated - 0.8 ~ 6 V 2A 3 ~ 6 V Buck 3MHz Fully Populated Board TPS62065 TPS62067 | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS62065-67EVM-347 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |