Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62063DSGT

Description
Switching Voltage Regulators 3MHz,1.6A Step-Down Converter
Datasheet
Description
Switching Voltage Regulators 3MHz,1.6A Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62063DSGT
Switching Voltage Regulators TPS62063DSGT
Switching Voltage Regulators 3MHz,1.6A Step-Down Converter

Switching Voltage Regulators 3MHz,1.6A Step-Down Converter

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 3Mhz, Wson-8; Topology Texas Instruments - 28AH5962 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 3Mhz, Wson-8; Topology Texas Instruments
28AH5962
Dc/dc Conv, Sync Buck, 3Mhz, Wson-8; Topology Texas Instruments 28AH5962
DC/DC CONV, SYNC BUCK, 3MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1.6A; Output VoltageRoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 3MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1.6A; Output VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62063DSGT 28AH5962
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 3Mhz, Wson-8; Topology Texas Instruments
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details