Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62056DGS

Description
Switching Voltage Regulators 3.3V Out 800mA Step-Down Converter
Datasheet
Description
Switching Voltage Regulators 3.3V Out 800mA Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62056DGS
Switching Voltage Regulators TPS62056DGS
Switching Voltage Regulators 3.3V Out 800mA Step-Down Converter

Switching Voltage Regulators 3.3V Out 800mA Step-Down Converter

Buy Now Datasheet
Buck Converter, 0.8A 3.3V, 62056; Topology Texas Instruments - 33AH5294 - Newark, An Avnet Company
Chicago, IL, United States
Buck Converter, 0.8A 3.3V, 62056; Topology Texas Instruments
33AH5294
Buck Converter, 0.8A 3.3V, 62056; Topology Texas Instruments 33AH5294
BUCK CONVERTER, 0.8A 3.3V, 62056; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:10V; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

BUCK CONVERTER, 0.8A 3.3V, 62056; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:10V; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62056DGS 33AH5294
Product Name Switching Voltage Regulators Buck Converter, 0.8A 3.3V, 62056; Topology Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details