Texas Instruments Standard Linear and Logic Buck Converter, 1.2A 3.3V, 62046; Topology Texas Instruments TPS62046DGQ

Description
BUCK CONVERTER, 1.2A 3.3V, 62046; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.2A; Output Voltage Nom.:3.3V; Switching Frequency:1.5MHz;RoH S Compliant: Yes
Description
BUCK CONVERTER, 1.2A 3.3V, 62046; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.2A; Output Voltage Nom.:3.3V; Switching Frequency:1.5MHz;RoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Buck Converter, 1.2A 3.3V, 62046; Topology Texas Instruments - 27AJ0633 - Newark, An Avnet Company
Chicago, IL, United States
Buck Converter, 1.2A 3.3V, 62046; Topology Texas Instruments
27AJ0633
Buck Converter, 1.2A 3.3V, 62046; Topology Texas Instruments 27AJ0633
BUCK CONVERTER, 1.2A 3.3V, 62046; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.2A; Output Voltage Nom.:3.3V; Switching Frequency:1.5MHz;RoH S Compliant: Yes

BUCK CONVERTER, 1.2A 3.3V, 62046; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.2A; Output Voltage Nom.:3.3V; Switching Frequency:1.5MHz;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0633
Product Name Buck Converter, 1.2A 3.3V, 62046; Topology Texas Instruments
Frequency 1.5MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details