The TPS62040EVM-229 is an evaluation board designed for the TPS62040 step-down DC-DC converter, optimized for battery-powered portable applications. It supports an input voltage range of 2.5 V to 6.0 V and can deliver an output current of up to 1.2 A with a typical output voltage of 1.8 V. The device operates at a fixed switching frequency of 1.25 MHz and features high efficiency, with conversion efficiencies reaching up to 95%. The board includes adjustable and fixed output voltage options, internal soft start, and power save mode operation for improved efficiency at light loads. It also incorporates thermal shutdown and short-circuit protection for enhanced reliability. The TPS62040EVM-229 is suitable for applications such as PDAs, smartphones, and USB-powered devices, making it a versatile choice for engineers looking to evaluate or prototype with the TPS62040 converter.
TPS62040 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 798049-TPS62040EVM-2
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 2.5 V ~ 6 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.25MHz
Supplied Contents: Board(s)
Output Current: 1.2A
Utilized IC / Part: TPS62040
Family Name: TPS62040
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: July 01, 2003
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
EVAL MODULE FOR TPS62040-229 DC/DC Step Down 1 Non-Isolated - 1.8V 1.2A 2.5 ~ 6 V Buck 1.25MHz Fully Populated Board TPS62040
EVAL MODULE FOR TPS62040-229
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-18977-ND | 798049-TPS62040EVM-229 | TPS62040EVM-229 | TPS62040EVM-229 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS62040EVM-229 | EVAL MODULE FOR TPS62040-229 DC/DC Step Down 1 Non-Isolated - 1.8V 1.2A 2.5 ~ 6 V Buck 1.25MHz Fully Populated Board TPS62040 | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | Power; DC/DC, Step Down |