Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62040DGQR

Description
Switching Voltage Regulators Adj 1.2A Hi-Eff Step-Down
Datasheet
Description
Switching Voltage Regulators Adj 1.2A Hi-Eff Step-Down
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62040DGQR
Switching Voltage Regulators TPS62040DGQR
Switching Voltage Regulators Adj 1.2A Hi-Eff Step-Down

Switching Voltage Regulators Adj 1.2A Hi-Eff Step-Down

Buy Now Datasheet
Step-Down Converter, Msop-10; Topology Texas Instruments - 73H4658 - Newark, An Avnet Company
Chicago, IL, United States
Step-Down Converter, Msop-10; Topology Texas Instruments
73H4658
Step-Down Converter, Msop-10; Topology Texas Instruments 73H4658
STEP-DOWN CONVERTER, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.2A; Output Voltage Min:700mV RoHS Compliant: Yes

STEP-DOWN CONVERTER, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.2A; Output Voltage Min:700mV RoHS Compliant: Yes

Supplier's Site
Dc/dc Conv, Buck, 1.25Mhz, Msop Powerpad; Topology Texas Instruments - 27AJ0632 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.25Mhz, Msop Powerpad; Topology Texas Instruments
27AJ0632
Dc/dc Conv, Buck, 1.25Mhz, Msop Powerpad; Topology Texas Instruments 27AJ0632
DC/DC CONV, BUCK, 1.25MHZ, MSOP POWERPAD; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP PowerPAD; No. of Pins:10Pins; Output Current:1.2A;RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.25MHZ, MSOP POWERPAD; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP PowerPAD; No. of Pins:10Pins; Output Current:1.2A;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number TPS62040DGQR 73H4658 27AJ0632
Product Name Switching Voltage Regulators Step-Down Converter, Msop-10; Topology Texas Instruments Dc/dc Conv, Buck, 1.25Mhz, Msop Powerpad; Topology Texas Instruments
Input Voltage 2.5 to 6 volts 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details