Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 750Khz, Msop-10; Topology Texas Instruments TPS62007DGSR

Description
DC/DC CONV, SYNC BUCK, 750KHZ, MSOP-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:600mA; Output Voltage Nom.:3.3V; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 750KHZ, MSOP-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:600mA; Output Voltage Nom.:3.3V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 750Khz, Msop-10; Topology Texas Instruments - 27AJ0631 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 750Khz, Msop-10; Topology Texas Instruments
27AJ0631
Dc/dc Conv, Sync Buck, 750Khz, Msop-10; Topology Texas Instruments 27AJ0631
DC/DC CONV, SYNC BUCK, 750KHZ, MSOP-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:600mA; Output Voltage Nom.:3.3V; RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 750KHZ, MSOP-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:600mA; Output Voltage Nom.:3.3V; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62007DGSR
Switching Voltage Regulators TPS62007DGSR
Switching Voltage Regulators 3.3V Out 600mA Step-Down Con

Switching Voltage Regulators 3.3V Out 600mA Step-Down Con

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 27AJ0631 TPS62007DGSR
Product Name Dc/dc Conv, Sync Buck, 750Khz, Msop-10; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details