Texas Instruments Standard Linear and Logic Dc-Dc Conv, Buck, 750Khz, Msop-10; Topology Texas Instruments TPS62005DGS

Description
DC-DC CONV, BUCK, 750KHZ, MSOP-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:600mA; Output Voltage Nom.:1.8V; Switching RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, BUCK, 750KHZ, MSOP-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:600mA; Output Voltage Nom.:1.8V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, 750Khz, Msop-10; Topology Texas Instruments - 27AJ0630 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 750Khz, Msop-10; Topology Texas Instruments
27AJ0630
Dc-Dc Conv, Buck, 750Khz, Msop-10; Topology Texas Instruments 27AJ0630
DC-DC CONV, BUCK, 750KHZ, MSOP-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:600mA; Output Voltage Nom.:1.8V; Switching RoHS Compliant: Yes

DC-DC CONV, BUCK, 750KHZ, MSOP-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:600mA; Output Voltage Nom.:1.8V; Switching RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62005DGS
Switching Voltage Regulators TPS62005DGS
Switching Voltage Regulators 1.8V Out 600mA Step-Down Con

Switching Voltage Regulators 1.8V Out 600mA Step-Down Con

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 27AJ0630 TPS62005DGS
Product Name Dc-Dc Conv, Buck, 750Khz, Msop-10; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details