Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62003DGS

Description
Switching Voltage Regulators 1.2V Out 600mA Step-Down Con
Datasheet
Description
Switching Voltage Regulators 1.2V Out 600mA Step-Down Con
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62003DGS
Switching Voltage Regulators TPS62003DGS
Switching Voltage Regulators 1.2V Out 600mA Step-Down Con

Switching Voltage Regulators 1.2V Out 600mA Step-Down Con

Buy Now Datasheet
Dc-Dc Conv, Buck, 750Khz, Msop-10; Topology Texas Instruments - 27AJ0628 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 750Khz, Msop-10; Topology Texas Instruments
27AJ0628
Dc-Dc Conv, Buck, 750Khz, Msop-10; Topology Texas Instruments 27AJ0628
DC-DC CONV, BUCK, 750KHZ, MSOP-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:600mA; Output Voltage Nom.:1.2V; Switching RoHS Compliant: Yes

DC-DC CONV, BUCK, 750KHZ, MSOP-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:600mA; Output Voltage Nom.:1.2V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62003DGS 27AJ0628
Product Name Switching Voltage Regulators Dc-Dc Conv, Buck, 750Khz, Msop-10; Topology Texas Instruments
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details