Texas Instruments Integrated Circuits(ICs) TPS61500PWPRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 004570-TPS61500PWPRG 4 Category: Integrated Circuits(ICs) Family: PMIC - LED Drivers Packaging: Reel(TR) Type: DC DC Regulator Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Manufacturer Device Package: 14-HTSSOP Applications: Backlight Voltage - Output: 2.9 V ~ 38 V Frequency: 200kHz ~ 2.2MHz Current - Output / Channel: 3A (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 2.9V Voltage - Supply (Max): 18V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004570-TPS61500PWPRG 4 Category: Integrated Circuits(ICs) Family: PMIC - LED Drivers Packaging: Reel(TR) Type: DC DC Regulator Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Manufacturer Device Package: 14-HTSSOP Applications: Backlight Voltage - Output: 2.9 V ~ 38 V Frequency: 200kHz ~ 2.2MHz Current - Output / Channel: 3A (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 2.9V Voltage - Supply (Max): 18V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 004570-TPS61500PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
004570-TPS61500PWPRG4
Integrated Circuits(ICs) 004570-TPS61500PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 004570-TPS61500PWPRG 4 Category: Integrated Circuits(ICs) Family: PMIC - LED Drivers Packaging: Reel(TR) Type: DC DC Regulator Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Manufacturer Device Package: 14-HTSSOP Applications: Backlight Voltage - Output: 2.9 V ~ 38 V Frequency: 200kHz ~ 2.2MHz Current - Output / Channel: 3A (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 2.9V Voltage - Supply (Max): 18V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004570-TPS61500PWPRG4
Category: Integrated Circuits(ICs)
Family: PMIC - LED Drivers
Packaging: Reel(TR)
Type: DC DC Regulator
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package: 14-HTSSOP
Applications: Backlight
Voltage - Output: 2.9 V ~ 38 V
Frequency: 200kHz ~ 2.2MHz
Current - Output / Channel: 3A (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 2.9V
Voltage - Supply (Max): 18V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 004570-TPS61500PWPRG4
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data