Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Boost, 1.6Mhz, Sot-23-5; Topology Texas Instruments TPS613222ADBVT

Description
DC/DC CONV, SYNC BOOST, 1.6MHZ, SOT-23-5; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1.8A; Output Voltage Nom.:5V; RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BOOST, 1.6MHZ, SOT-23-5; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1.8A; Output Voltage Nom.:5V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 1.6Mhz, Sot-23-5; Topology Texas Instruments - 27AJ0624 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 1.6Mhz, Sot-23-5; Topology Texas Instruments
27AJ0624
Dc/dc Conv, Sync Boost, 1.6Mhz, Sot-23-5; Topology Texas Instruments 27AJ0624
DC/DC CONV, SYNC BOOST, 1.6MHZ, SOT-23-5; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1.8A; Output Voltage Nom.:5V; RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 1.6MHZ, SOT-23-5; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1.8A; Output Voltage Nom.:5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0624
Product Name Dc/dc Conv, Sync Boost, 1.6Mhz, Sot-23-5; Topology Texas Instruments
Input Voltage 0.9000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details