IC REG BOOST PROG SOT563
IC REG BOOST PROG SOT563
IC REG BOOST PROG SOT563
Voltage Regulators - DC DC Switching Regulators
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS61299QDRLRQ1CT-ND | TPS61299QDRLRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; SOT-563, SOT-666 | |
| Special Features | Synchronous Rectification |