95NA QUIESCENT CURRENT, 5.5V BOO
95NA QUIESCENT CURRENT, 5.5V BOO
95NA QUIESCENT CURRENT, 5.5V BOO
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS612993YBHRTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 6-XFBGA, DSBGA |
| Special Features | Synchronous Rectification |