Texas Instruments Standard Linear and Logic Dc/dc Conv, Boost, 3.3V/3V/2.5V, Son-6; Topology Texas Instruments TPS61291DRVT

Description
DC/DC CONV, BOOST, 3.3V/3V/2.5V, SON-6; Topology:Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:200mA; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, BOOST, 3.3V/3V/2.5V, SON-6; Topology:Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:200mA; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 3.3V/3V/2.5V, Son-6; Topology Texas Instruments - 32AH7031 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 3.3V/3V/2.5V, Son-6; Topology Texas Instruments
32AH7031
Dc/dc Conv, Boost, 3.3V/3V/2.5V, Son-6; Topology Texas Instruments 32AH7031
DC/DC CONV, BOOST, 3.3V/3V/2.5V, SON-6; Topology:Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:200mA; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BOOST, 3.3V/3V/2.5V, SON-6; Topology:Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:200mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 32AH7031
Product Name Dc/dc Conv, Boost, 3.3V/3V/2.5V, Son-6; Topology Texas Instruments
Input Voltage 0.9000 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details