IC REG BCK BST ADJ 20A DL 14VQFN
IC REG BCK BST ADJ 20A DL 14VQFN
IC REG BCK BST ADJ 20A DL 14VQFN
Voltage Regulators - DC DC Switching Regulators
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS61289RZPRDKR-ND | TPS61289RZPR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; 14-PowerVFQFN | |
| Special Features | Multiple Outputs; Synchronous Rectification | |
| Output Voltage | 0.5000 to 25 volts |