23VIN, 25VOUT 20A ISW SYNCHRONOU
23VIN, 25VOUT 20A ISW SYNCHRONOU
23VIN, 25VOUT 20A ISW SYNCHRONOU
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS61287RZPRDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 14-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 4.5 to 25 volts |