IC REG BOOST PROG 4A 16DSBGA
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS61280EYFFRTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 16-UFBGA, DSBGA |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.85 to 4.4 volts |