Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Boost, 2.5Mhz, Wson-6; Topology Texas Instruments TPS61260DRVR

Description
DC/DC CONV, SYNC BOOST, 2.5MHZ, WSON-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:4V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:100mA; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BOOST, 2.5MHZ, WSON-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:4V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:100mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 2.5Mhz, Wson-6; Topology Texas Instruments - 28AH5957 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 2.5Mhz, Wson-6; Topology Texas Instruments
28AH5957
Dc/dc Conv, Sync Boost, 2.5Mhz, Wson-6; Topology Texas Instruments 28AH5957
DC/DC CONV, SYNC BOOST, 2.5MHZ, WSON-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:4V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:100mA; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 2.5MHZ, WSON-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:4V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:100mA; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61260DRVR
Switching Voltage Regulators TPS61260DRVR
Switching Voltage Regulators Tiny Low Inp Vltg Boost Converter

Switching Voltage Regulators Tiny Low Inp Vltg Boost Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH5957 TPS61260DRVR
Product Name Dc/dc Conv, Sync Boost, 2.5Mhz, Wson-6; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 0.8000 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details