Texas Instruments Standard Linear and Logic Dc/dc Conv, Boost, 3.5Mhz, Dsbga-9; Topology Texas Instruments TPS61256AYFFT

Description
DC/DC CONV, BOOST, 3.5MHZ, DSBGA-9; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:4.85V; DC / DC Converter IC Case:DSBGA; No. of Pins:9Pins; Output Current:1A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes
Description
DC/DC CONV, BOOST, 3.5MHZ, DSBGA-9; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:4.85V; DC / DC Converter IC Case:DSBGA; No. of Pins:9Pins; Output Current:1A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 3.5Mhz, Dsbga-9; Topology Texas Instruments - 27AJ0620 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 3.5Mhz, Dsbga-9; Topology Texas Instruments
27AJ0620
Dc/dc Conv, Boost, 3.5Mhz, Dsbga-9; Topology Texas Instruments 27AJ0620
DC/DC CONV, BOOST, 3.5MHZ, DSBGA-9; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:4.85V; DC / DC Converter IC Case:DSBGA; No. of Pins:9Pins; Output Current:1A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

DC/DC CONV, BOOST, 3.5MHZ, DSBGA-9; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:4.85V; DC / DC Converter IC Case:DSBGA; No. of Pins:9Pins; Output Current:1A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0620
Product Name Dc/dc Conv, Boost, 3.5Mhz, Dsbga-9; Topology Texas Instruments
Input Voltage 2.5 to 4.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details