IC REG BOOST 5.25V 1.5A 9DSBGA
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS61253EYFFRTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; 9-UFBGA, DSBGA |
| Special Features | Synchronous Rectification |
| Output Voltage | 5.25 volts |