Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Boost, 5V, Dsbga-9; Topology Texas Instruments TPS61253AYFFT

Description
DC/DC CONV, SYNC BOOST, 5V, DSBGA-9; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:DSBGA; No. of Pins:9Pins; Output Current:4A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BOOST, 5V, DSBGA-9; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:DSBGA; No. of Pins:9Pins; Output Current:4A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 5V, Dsbga-9; Topology Texas Instruments - 27AJ0618 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 5V, Dsbga-9; Topology Texas Instruments
27AJ0618
Dc/dc Conv, Sync Boost, 5V, Dsbga-9; Topology Texas Instruments 27AJ0618
DC/DC CONV, SYNC BOOST, 5V, DSBGA-9; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:DSBGA; No. of Pins:9Pins; Output Current:4A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 5V, DSBGA-9; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:DSBGA; No. of Pins:9Pins; Output Current:4A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0618
Product Name Dc/dc Conv, Sync Boost, 5V, Dsbga-9; Topology Texas Instruments
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details