Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards TPS61252EVM-667

Description
TPS61252 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
TPS61252 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-31242-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-31242-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-31242-ND
TPS61252 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board

TPS61252 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS61252EVM-667 - 798040-TPS61252EVM-667 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS61252EVM-667
798040-TPS61252EVM-667
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS61252EVM-667 798040-TPS61252EVM-667
Manufacturer: Texas Instruments Win Source Part Number: 798040-TPS61252EVM-6 67 Regulator Topology: Boost Voltage - Output: 5V Voltage - Input: 2.3 V ~ 6 V Main Purpose: DC/DC, Step Up Frequency - Switching: 3.25MHz Supplied Contents: Board(s) Output Current: 330mA Utilized IC / Part: TPS61252 Family Name: TPS61252 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 26, 2010 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798040-TPS61252EVM-667
Regulator Topology: Boost
Voltage - Output: 5V
Voltage - Input: 2.3 V ~ 6 V
Main Purpose: DC/DC, Step Up
Frequency - Switching: 3.25MHz
Supplied Contents: Board(s)
Output Current: 330mA
Utilized IC / Part: TPS61252
Family Name: TPS61252
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 26, 2010
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EVAL MODULE FOR TPS61252-667 DC/DC Step Up 1 Non-Isolated - 5V 330mA 2.3 ~ 6 V Boost 3.25MHz Fully Populated Board TPS61252 - TPS61252EVM-667 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS61252-667 DC/DC Step Up 1 Non-Isolated - 5V 330mA 2.3 ~ 6 V Boost 3.25MHz Fully Populated Board TPS61252
TPS61252EVM-667
EVAL MODULE FOR TPS61252-667 DC/DC Step Up 1 Non-Isolated - 5V 330mA 2.3 ~ 6 V Boost 3.25MHz Fully Populated Board TPS61252 TPS61252EVM-667
EVAL MODULE FOR TPS61252-667 DC/DC Step Up 1 Non-Isolated - 5V 330mA 2.3 ~ 6 V Boost 3.25MHz Fully Populated Board TPS61252

EVAL MODULE FOR TPS61252-667 DC/DC Step Up 1 Non-Isolated - 5V 330mA 2.3 ~ 6 V Boost 3.25MHz Fully Populated Board TPS61252

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS61252EVM-667 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS61252EVM-667
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS61252EVM-667
EVAL MODULE FOR TPS61252-667

EVAL MODULE FOR TPS61252-667

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-31242-ND 798040-TPS61252EVM-667 TPS61252EVM-667 TPS61252EVM-667
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS61252EVM-667 EVAL MODULE FOR TPS61252-667 DC/DC Step Up 1 Non-Isolated - 5V 330mA 2.3 ~ 6 V Boost 3.25MHz Fully Populated Board TPS61252 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Up
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1845076 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,MTX2-73+,DQ1225, 50 OHM - TB-453-MTX273+ - Mini-Circuits
Specs
Category Developement Board
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 448-CY4607-ND - DigiKey
Specs
Category Developement Board
Supported System USB 2.0 Hub
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers