Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61252DSGT

Description
Switching Voltage Regulators 3.5MHz1.5A92% Eff Boost Converter
Datasheet
Description
Switching Voltage Regulators 3.5MHz1.5A92% Eff Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61252DSGT
Switching Voltage Regulators TPS61252DSGT
Switching Voltage Regulators 3.5MHz1.5A92% Eff Boost Converter

Switching Voltage Regulators 3.5MHz1.5A92% Eff Boost Converter

Buy Now Datasheet
Ic, Boost, Conv, Adj, 1.5A, 8Wson; Topology Texas Instruments - 28AH5956 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Boost, Conv, Adj, 1.5A, 8Wson; Topology Texas Instruments
28AH5956
Ic, Boost, Conv, Adj, 1.5A, 8Wson; Topology Texas Instruments 28AH5956
IC, BOOST, CONV, ADJ, 1.5A, 8WSON; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:3V; OutputRoHS Compliant: Yes

IC, BOOST, CONV, ADJ, 1.5A, 8WSON; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:3V; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61252DSGT 28AH5956
Product Name Switching Voltage Regulators Ic, Boost, Conv, Adj, 1.5A, 8Wson; Topology Texas Instruments
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details