Texas Instruments Standard Linear and Logic 1.5A 6.5V 3.5MHz Boost DC-DC Converter IC TPS61252DSGT

Description
Boost Converter IC: 1.5A, 6.5V, 92% Eff, 3.5MHz, 6V In Product overview: TPS61252DSGT from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.5A, 6.5V, 3.5MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 1.5A, 6.5V, 3.5MHz, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS61252DSGT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Boost Converter IC: 1.5A, 6.5V, 92% Eff, 3.5MHz, 6V In Product overview: TPS61252DSGT from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.5A, 6.5V, 3.5MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 1.5A, 6.5V, 3.5MHz, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS61252DSGT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 6.5V 3.5MHz Boost DC-DC Converter IC
761-TPS61252DSGT
1.5A 6.5V 3.5MHz Boost DC-DC Converter IC 761-TPS61252DSGT
Boost Converter IC: 1.5A, 6.5V, 92% Eff, 3.5MHz, 6V In Product overview: TPS61252DSGT from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.5A, 6.5V, 3.5MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 1.5A, 6.5V, 3.5MHz, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS61252DSGT can be used for catalog matching and distributor lookup.

Boost Converter IC: 1.5A, 6.5V, 92% Eff, 3.5MHz, 6V In Product overview: TPS61252DSGT from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.5A, 6.5V, 3.5MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 1.5A, 6.5V, 3.5MHz, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS61252DSGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters ICs - 7300675 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
7300675
DC-DC Converters ICs 7300675
Boost Converter 3.5MHz 1.5A Adj I-Limit

Boost Converter 3.5MHz 1.5A Adj I-Limit

Supplier's Site
DC-DC Converters ICs - 7300675P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
7300675P
DC-DC Converters ICs 7300675P
Conv DC-DC Single Step Up 2.3 to 6V

Conv DC-DC Single Step Up 2.3 to 6V

Supplier's Site
DC-DC Converters ICs - 1626464 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
1626464
DC-DC Converters ICs 1626464
Boost Converter 3.5MHz 1.5A Adj I-Limit

Boost Converter 3.5MHz 1.5A Adj I-Limit

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 761-TPS61252DSGT 7300675 7300675P
Product Name 1.5A 6.5V 3.5MHz Boost DC-DC Converter IC DC-DC Converters ICs DC-DC Converters ICs
Package Type Other; QFN Other; Wson
Output Voltage 6.5 volts 6.5 volts
Input Voltage 6 volts 6 volts
IOUT 1.5 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 18 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details