Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS61252DSGR TPS61252DSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034301-TPS61252DSGR Packaging: Reel - TR Applications: PDA's, Portable Audio/Video, Smartphones Mounting: SMD (SMT) Family Name: TPS61252 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 2.3 V to 6 V Alternative Parts (Cross-Reference): MAX8815AETB+TG1D; MAX8569AEUT+; MAX8815AETB+; MAX849ESE+; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034301-TPS61252DSGR Packaging: Reel - TR Applications: PDA's, Portable Audio/Video, Smartphones Mounting: SMD (SMT) Family Name: TPS61252 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 2.3 V to 6 V Alternative Parts (Cross-Reference): MAX8815AETB+TG1D; MAX8569AEUT+; MAX8815AETB+; MAX849ESE+; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS61252DSGR - 034301-TPS61252DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS61252DSGR
034301-TPS61252DSGR
PMIC - PMIC - Power Management - Specialized - TPS61252DSGR 034301-TPS61252DSGR
Manufacturer: Texas Instruments Win Source Part Number: 034301-TPS61252DSGR Packaging: Reel - TR Applications: PDA's, Portable Audio/Video, Smartphones Mounting: SMD (SMT) Family Name: TPS61252 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 2.3 V to 6 V Alternative Parts (Cross-Reference): MAX8815AETB+TG1D; MAX8569AEUT+; MAX8815AETB+; MAX849ESE+; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034301-TPS61252DSGR
Packaging: Reel - TR
Applications: PDA's, Portable Audio/Video, Smartphones
Mounting: SMD (SMT)
Family Name: TPS61252
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 2.3 V to 6 V
Alternative Parts (Cross-Reference): MAX8815AETB+TG1D; MAX8569AEUT+; MAX8815AETB+; MAX849ESE+;
Introduction Date: May 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - TPS61252DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS61252DSGR
Power Management - Specialized TPS61252DSGR
PDA's, Portable Audio/Video, Smartphones PMIC 8-WSON (2x2)

PDA's, Portable Audio/Video, Smartphones PMIC 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034301-TPS61252DSGR TPS61252DSGR
Product Name PMIC - PMIC - Power Management - Specialized - TPS61252DSGR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1905611 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain, push-pull
View Details