Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61240YFFR

Description
Switching Voltage Regulators 5V, 400mA, 4MHz Step Up DC/DC Converter
Datasheet
Description
Switching Voltage Regulators 5V, 400mA, 4MHz Step Up DC/DC Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61240YFFR
Switching Voltage Regulators TPS61240YFFR
Switching Voltage Regulators 5V, 400mA, 4MHz Step Up DC/DC Converter

Switching Voltage Regulators 5V, 400mA, 4MHz Step Up DC/DC Converter

Buy Now Datasheet
Dc/dc Conv, Sync Boost, 3.5Mhz, Dsbga-6; Topology Texas Instruments - 27AJ0616 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 3.5Mhz, Dsbga-6; Topology Texas Instruments
27AJ0616
Dc/dc Conv, Sync Boost, 3.5Mhz, Dsbga-6; Topology Texas Instruments 27AJ0616
DC/DC CONV, SYNC BOOST, 3.5MHZ, DSBGA-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:DSBGA; No. of Pins:6Pins; Output Current:450mA; Output Voltage Nom.:5V; RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 3.5MHZ, DSBGA-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:DSBGA; No. of Pins:6Pins; Output Current:450mA; Output Voltage Nom.:5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61240YFFR 27AJ0616
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Boost, 3.5Mhz, Dsbga-6; Topology Texas Instruments
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details