Automotive 2.3V to 5.5V Input Range, 3.5 MHz Fixed Frequency 450mA Boost Converter 6-WSON -40 to 105 Product overview: TPS61240TDRVRQ1 from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Boost, 2.3V, 5.5V, 3.5 MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Boost, 2.3V, 5.5V, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61240TDRVRQ1 can be used for catalog matching and distributor lookup.
boost converterType Fixed 2.3V~5.5V 5V 500mA WSON-6-EP(2x2) DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-TPS61240TDRVRQ1 | TPS61240TDRVRQ1 |
| Product Name | Automotive 2.3V 5.5V 3.5 MHz Boost DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Input Voltage | 5.5 volts | 2.3 to 5.5 volts |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Output Voltage Type | Fixed |