Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61230DRCT

Description
Switching Voltage Regulators HE Sync Boost Converter
Datasheet
Description
Switching Voltage Regulators HE Sync Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61230DRCT
Switching Voltage Regulators TPS61230DRCT
Switching Voltage Regulators HE Sync Boost Converter

Switching Voltage Regulators HE Sync Boost Converter

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 2Mhz, Vssop-10; Topology Texas Instruments - 29AH8161 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2Mhz, Vssop-10; Topology Texas Instruments
29AH8161
Dc/dc Conv, Sync Buck, 2Mhz, Vssop-10; Topology Texas Instruments 29AH8161
DC/DC CONV, SYNC BUCK, 2MHZ, VSSOP-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:2.1A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2MHZ, VSSOP-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:10Pins; Output Current:2.1A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61230DRCT 29AH8161
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 2Mhz, Vssop-10; Topology Texas Instruments
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details