Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61230DRCR

Description
Switching Voltage Regulators Boost Converter
Datasheet
Description
Switching Voltage Regulators Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61230DRCR
Switching Voltage Regulators TPS61230DRCR
Switching Voltage Regulators Boost Converter

Switching Voltage Regulators Boost Converter

Buy Now Datasheet
Dc-Dc Conv, Sync Boost, 2Mhz, Son-10; Topology Texas Instruments - 29AH1573 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Sync Boost, 2Mhz, Son-10; Topology Texas Instruments
29AH1573
Dc-Dc Conv, Sync Boost, 2Mhz, Son-10; Topology Texas Instruments 29AH1573
DC-DC CONV, SYNC BOOST, 2MHZ, SON-10; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:2.1A; Output RoHS Compliant: Yes

DC-DC CONV, SYNC BOOST, 2MHZ, SON-10; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:2.1A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61230DRCR 29AH1573
Product Name Switching Voltage Regulators Dc-Dc Conv, Sync Boost, 2Mhz, Son-10; Topology Texas Instruments
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details