Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Boost, 1.15Mhz, Vqfn-7; Topology Texas Instruments TPS61230ARNST

Description
DC/DC CONV, SYNC BOOST, 1.15MHZ, VQFN-7; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:4.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:7Pins; Output Current:6A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BOOST, 1.15MHZ, VQFN-7; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:4.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:7Pins; Output Current:6A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 1.15Mhz, Vqfn-7; Topology Texas Instruments - 29AH8160 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 1.15Mhz, Vqfn-7; Topology Texas Instruments
29AH8160
Dc/dc Conv, Sync Boost, 1.15Mhz, Vqfn-7; Topology Texas Instruments 29AH8160
DC/DC CONV, SYNC BOOST, 1.15MHZ, VQFN-7; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:4.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:7Pins; Output Current:6A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 1.15MHZ, VQFN-7; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:4.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:7Pins; Output Current:6A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8160
Product Name Dc/dc Conv, Sync Boost, 1.15Mhz, Vqfn-7; Topology Texas Instruments
Input Voltage 2.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details