Switching Voltage Regulators Tiny Low Inp Vltg Boost Cnvrtr
DC/DC CONV, BOOST, 0.2A, 2MHZ, SC-70-6; Topology:Boost (Step Up); Input Voltage Min:700mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SC-70; No. of Pins:6Pins; Output Current:200mA; Output Voltage RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | TPS61222DCKR | 33AH5289 |
| Product Name | Switching Voltage Regulators | Dc/dc Conv, Boost, 0.2A, 2Mhz, Sc-70-6; Topology Texas Instruments |
| Input Voltage | 0.7000 to 5.5 volts |