Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61221DCKT

Description
Switching Voltage Regulators Tiny Low Inp Vltg Boost Cnvrtr
Datasheet
Description
Switching Voltage Regulators Tiny Low Inp Vltg Boost Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61221DCKT
Switching Voltage Regulators TPS61221DCKT
Switching Voltage Regulators Tiny Low Inp Vltg Boost Cnvrtr

Switching Voltage Regulators Tiny Low Inp Vltg Boost Cnvrtr

Buy Now Datasheet
Ic, Vin Boost Conv Tiny Lv 6-Sc70, Reel; Topology Texas Instruments - 33AH5287 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Vin Boost Conv Tiny Lv 6-Sc70, Reel; Topology Texas Instruments
33AH5287
Ic, Vin Boost Conv Tiny Lv 6-Sc70, Reel; Topology Texas Instruments 33AH5287
IC, VIN BOOST CONV TINY LV 6-SC70, REEL; Topology:Boost (Step Up); Input Voltage Min:700mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SC-70; No. of Pins:6Pins; Output Current:200mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

IC, VIN BOOST CONV TINY LV 6-SC70, REEL; Topology:Boost (Step Up); Input Voltage Min:700mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SC-70; No. of Pins:6Pins; Output Current:200mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site
Ic, Vin Boost Conv Tiny Lv 6-Sc70, Reel; Topology Texas Instruments - 33AH5288 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Vin Boost Conv Tiny Lv 6-Sc70, Reel; Topology Texas Instruments
33AH5288
Ic, Vin Boost Conv Tiny Lv 6-Sc70, Reel; Topology Texas Instruments 33AH5288
IC, VIN BOOST CONV TINY LV 6-SC70, REEL; Topology:Boost (Step Up); Input Voltage Min:700mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SC-70; No. of Pins:6Pins; Output Current:200mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

IC, VIN BOOST CONV TINY LV 6-SC70, REEL; Topology:Boost (Step Up); Input Voltage Min:700mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SC-70; No. of Pins:6Pins; Output Current:200mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61221DCKT 33AH5287
Product Name Switching Voltage Regulators Ic, Vin Boost Conv Tiny Lv 6-Sc70, Reel; Topology Texas Instruments
Input Voltage 0.7000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details