Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61221DCKR

Description
Switching Voltage Regulators Tiny Low Inp Vltg Boost Cnvrtr
Datasheet
Description
Switching Voltage Regulators Tiny Low Inp Vltg Boost Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61221DCKR
Switching Voltage Regulators TPS61221DCKR
Switching Voltage Regulators Tiny Low Inp Vltg Boost Cnvrtr

Switching Voltage Regulators Tiny Low Inp Vltg Boost Cnvrtr

Buy Now Datasheet
Dc/dc Conv, Boost, 2Mhz, Sc-70-6; Topology Texas Instruments - 33AH5286 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 2Mhz, Sc-70-6; Topology Texas Instruments
33AH5286
Dc/dc Conv, Boost, 2Mhz, Sc-70-6; Topology Texas Instruments 33AH5286
DC/DC CONV, BOOST, 2MHZ, SC-70-6; Topology:Boost (Step Up); Input Voltage Min:700mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SC-70; No. of Pins:6Pins; Output Current:400mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

DC/DC CONV, BOOST, 2MHZ, SC-70-6; Topology:Boost (Step Up); Input Voltage Min:700mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SC-70; No. of Pins:6Pins; Output Current:400mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61221DCKR 33AH5286
Product Name Switching Voltage Regulators Dc/dc Conv, Boost, 2Mhz, Sc-70-6; Topology Texas Instruments
Input Voltage 0.7000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details