Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61220DCKT

Description
Switching Voltage Regulators Tiny Low Inp Vltg Boost Cnvrtr
Datasheet
Description
Switching Voltage Regulators Tiny Low Inp Vltg Boost Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61220DCKT
Switching Voltage Regulators TPS61220DCKT
Switching Voltage Regulators Tiny Low Inp Vltg Boost Cnvrtr

Switching Voltage Regulators Tiny Low Inp Vltg Boost Cnvrtr

Buy Now Datasheet
Ic, Dc Dc Boost Converter, 6Sc70; Topology Texas Instruments - 29AH1572 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc Dc Boost Converter, 6Sc70; Topology Texas Instruments
29AH1572
Ic, Dc Dc Boost Converter, 6Sc70; Topology Texas Instruments 29AH1572
IC, DC DC BOOST CONVERTER, 6SC70; Topology:Boost (Step Up); Input Voltage Min:700mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SC-70; No. of Pins:6Pins; Output Current:200mA; Output Voltage Min:1.8V; RoHS Compliant: Yes

IC, DC DC BOOST CONVERTER, 6SC70; Topology:Boost (Step Up); Input Voltage Min:700mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SC-70; No. of Pins:6Pins; Output Current:200mA; Output Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61220DCKT 29AH1572
Product Name Switching Voltage Regulators Ic, Dc Dc Boost Converter, 6Sc70; Topology Texas Instruments
Input Voltage 0.7000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details